Wurth Elektronik GmbH & Co. KG Standoffs 971250244

Description
Wurth Elektronik 971250244 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971250244 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052890
Standoffs 2052890
Wurth Elektronik 971250244 Standoff

Wurth Elektronik 971250244 Standoff

Supplier's Site
Standoffs - 2052891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052891
Standoffs 2052891
Wurth Elektronik 971250244 Standoff

Wurth Elektronik 971250244 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-12959-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12959-ND
Board Spacers, Standoffs 732-12959-ND
"Hex Standoff Threaded M2 Brass 0.984"" (25.00mm) Silver"

"Hex Standoff Threaded M2 Brass 0.984"" (25.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Male-Female, 30Mm; Standoff Material Wurth Elektronik - 94AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 30Mm; Standoff Material Wurth Elektronik
94AC6249
Standoff, Hex Male-Female, 30Mm; Standoff Material Wurth Elektronik 94AC6249
STANDOFF, HEX MALE-FEMALE, 30MM; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:30mm; External Width:4mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 30MM; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:30mm; External Width:4mm; Product Range:WA-SBRIE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971250244
Standoffs & Spacers 971250244
Standoffs & Spacers WA-SBRIE M2x25mm SW4

Standoffs & Spacers WA-SBRIE M2x25mm SW4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052890 732-12959-ND 94AC6249 971250244
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Male-Female, 30Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details