Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971240321

Description
"Hex Standoff Threaded M3x0.5 Steel 0.945"" (24.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 0.945"" (24.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10448-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10448-ND
Board Spacers, Standoffs 732-10448-ND
"Hex Standoff Threaded M3x0.5 Steel 0.945"" (24.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.945"" (24.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 24Mm, M3; Standoff Material Wurth Elektronik - 57AC8146 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 24Mm, M3; Standoff Material Wurth Elektronik
57AC8146
Standoff, Hex Male-Female, 24Mm, M3; Standoff Material Wurth Elektronik 57AC8146
STANDOFF, HEX MALE-FEMALE, 24MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:24mm; Overall Length:30mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 24MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:24mm; Overall Length:30mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971240321
Standoffs & Spacers 971240321
Standoffs & Spacers WA-SSTIE M 3x24mm SW 5.5

Standoffs & Spacers WA-SSTIE M 3x24mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10448-ND 57AC8146 971240321
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 24Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
20mm Long, 3mm Dia. Steel Spring Post - S7270YM3020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details