Wurth Elektronik GmbH & Co. KG Standoffs 971200366

Description
Wurth Elektronik 971200366 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971200366 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1841796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841796
Standoffs 1841796
Wurth Elektronik 971200366 Standoff

Wurth Elektronik 971200366 Standoff

Supplier's Site
Standoffs - 1842223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842223
Standoffs 1842223
Wurth Elektronik 971200366 Standoff

Wurth Elektronik 971200366 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-971200366-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-971200366-ND
Board Spacers, Standoffs 732-971200366-ND
"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971200366
Standoffs & Spacers 971200366
Standoffs & Spacers WA-SALIE M3x20mm SW6

Standoffs & Spacers WA-SALIE M3x20mm SW6

Buy Now Datasheet
Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik - 94AC6239 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik
94AC6239
Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik 94AC6239
STANDOFF, HEX MALE-FEMALE, 26MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:-; Overall Length:26mm; External Width:6mm; SVHC:Lead RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 26MM; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:-; Overall Length:26mm; External Width:6mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1841796 732-971200366-ND 971200366 94AC6239
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 26Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details