Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971160324

Description
"Hex Standoff Threaded M3 Brass 0.630"" (16.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Brass 0.630"" (16.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12941-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12941-ND
Board Spacers, Standoffs 732-12941-ND
"Hex Standoff Threaded M3 Brass 0.630"" (16.00mm) Silver"

"Hex Standoff Threaded M3 Brass 0.630"" (16.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971160324
Standoffs & Spacers 971160324
Standoffs & Spacers WA-SBRIE M3x16mm SW5.5

Standoffs & Spacers WA-SBRIE M3x16mm SW5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 22Mm; Standoff Material Wurth Elektronik - 94AC6218 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 22Mm; Standoff Material Wurth Elektronik
94AC6218
Standoff, Hex Male-Female, 22Mm; Standoff Material Wurth Elektronik 94AC6218
STANDOFF, HEX MALE-FEMALE, 22MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Product Range:WA-SBRIE Series; Overall Length:22mm; External Width:5.5mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 22MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Product Range:WA-SBRIE Series; Overall Length:22mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12941-ND 971160324 94AC6218
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 22Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
0.375
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.3750 inch (9.52 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details