Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971130321

Description
"Hex Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10412-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10412-ND
Board Spacers, Standoffs 732-10412-ND
"Hex Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.512"" (13.00mm)"

Buy Now Datasheet
Standoffs - 1768416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768416
Standoffs 1768416
Wurth Elektronik 971130321 Standoff

Wurth Elektronik 971130321 Standoff

Supplier's Site
Standoffs - 1768060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768060
Standoffs 1768060
Wurth Elektronik 971130321 Standoff

Wurth Elektronik 971130321 Standoff

Supplier's Site
Standoff, Hex Male-Female, 13Mm, M3; Standoff Material Wurth Elektronik - 57AC8113 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 13Mm, M3; Standoff Material Wurth Elektronik
57AC8113
Standoff, Hex Male-Female, 13Mm, M3; Standoff Material Wurth Elektronik 57AC8113
STANDOFF, HEX MALE-FEMALE, 13MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:19mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 13MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:19mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971130321
Standoffs & Spacers 971130321
Standoffs & Spacers WA-SSTIE M 3x13mm SW 5.5

Standoffs & Spacers WA-SSTIE M 3x13mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10412-ND 1768416 57AC8113 971130321
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 13Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details