"Hex Standoff Threaded M4x0.7 Steel 0.394"" (10.00mm)"
STANDOFF, HEX MALE-FEMALE, 10MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:WA-SSTIE Series; Overall Length:18mm; External Width:8mm;RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-10402-ND | 57AC8103 |
| Product Name | Board Spacers, Standoffs | Standoff, Hex Male-Female, 10Mm, M4; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff; Male/Female Standoff; Hex |