Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970450611

Description
"Hex Spacer Threaded M6 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M6 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10659-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10659-ND
Board Spacers, Standoffs 732-10659-ND
"Hex Spacer Threaded M6 Steel 1.772"" (45.00mm)"

"Hex Spacer Threaded M6 Steel 1.772"" (45.00mm)"

Buy Now Datasheet
Standoff, Steel, Hex F-F, M6, 45Mm; Standoff Material Wurth Elektronik - 46AJ4346 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Hex F-F, M6, 45Mm; Standoff Material Wurth Elektronik
46AJ4346
Standoff, Steel, Hex F-F, M6, 45Mm; Standoff Material Wurth Elektronik 46AJ4346
STANDOFF, STEEL, HEX F-F, M6, 45MM; Standoff Material:Steel; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:45mm; Overall Length:45mm; External Width:10mm RoHS Compliant: Yes

STANDOFF, STEEL, HEX F-F, M6, 45MM; Standoff Material:Steel; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:45mm; Overall Length:45mm; External Width:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10659-ND 46AJ4346
Product Name Board Spacers, Standoffs Standoff, Steel, Hex F-F, M6, 45Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
1/4 Hex Female Standoff - 1838 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details