Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970450471

Description
"Hex Spacer Threaded M4 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Steel 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10655-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10655-ND
Board Spacers, Standoffs 732-10655-ND
"Hex Spacer Threaded M4 Steel 1.772"" (45.00mm)"

"Hex Spacer Threaded M4 Steel 1.772"" (45.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 45Mm, M4; Standoff Material Wurth Elektronik - 57AC8059 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 45Mm, M4; Standoff Material Wurth Elektronik
57AC8059
Standoff, Hex Female-Female, 45Mm, M4; Standoff Material Wurth Elektronik 57AC8059
STANDOFF, HEX FEMALE-FEMALE, 45MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:45mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 45MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:45mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970450471
Standoffs & Spacers 970450471
Standoffs & Spacers WA--SSTII M 4x45mm SW 7

Standoffs & Spacers WA--SSTII M 4x45mm SW 7

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10655-ND 57AC8059 970450471
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 45Mm, M4; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details