Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970400327

Description
"Hex Spacer Threaded M3 Stainless Steel 1.575"" (40.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Stainless Steel 1.575"" (40.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-970400327-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-970400327-ND
Board Spacers, Standoffs 732-970400327-ND
"Hex Spacer Threaded M3 Stainless Steel 1.575"" (40.00mm) Silver"

"Hex Spacer Threaded M3 Stainless Steel 1.575"" (40.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970400327
Standoffs & Spacers 970400327
Standoffs & Spacers WA-SSSIE Spacer Stud M3x40mm SW5.5

Standoffs & Spacers WA-SSSIE Spacer Stud M3x40mm SW5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik - 94AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik
94AC6110
Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik 94AC6110
STANDOFF, HEX FEMALE-FEMALE, 40MM, M3; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:40mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 40MM, M3; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:40mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-970400327-ND 970400327 94AC6110
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details