Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970300366

Description
"Hex Spacer Threaded M3 Aluminum 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Aluminum 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12806-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12806-ND
Board Spacers, Standoffs 732-12806-ND
"Hex Spacer Threaded M3 Aluminum 1.181"" (30.00mm)"

"Hex Spacer Threaded M3 Aluminum 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970300366
Standoffs & Spacers 970300366
Standoffs & Spacers WA-SALII M3x30mm SW6

Standoffs & Spacers WA-SALII M3x30mm SW6

Buy Now Datasheet
Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik - 94AC6097 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik
94AC6097
Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik 94AC6097
STANDOFF, HEX FEMALE-FEMALE, 30MM, M3; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SALII Series; Overall Length:30mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 30MM, M3; Standoff Material:Aluminium; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SALII Series; Overall Length:30mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12806-ND 970300366 94AC6097
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 30Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details