Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970200321

Description
"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10594-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10594-ND
Board Spacers, Standoffs 732-10594-ND
"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Standoffs - 2053042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053042
Standoffs 2053042
Wurth Elektronik 970200321 Standoff

Wurth Elektronik 970200321 Standoff

Supplier's Site
Standoffs - 2053043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053043
Standoffs 2053043
Wurth Elektronik 970200321 Standoff

Wurth Elektronik 970200321 Standoff

Supplier's Site
Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik - 57AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik
57AC8010
Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik 57AC8010
STANDOFF, HEX FEMALE-FEMALE, 20MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 20MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970200321
Standoffs & Spacers 970200321
Standoffs & Spacers WA--SSTII M 3x20mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x20mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10594-ND 2053042 57AC8010 970200321
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Female-Female, 20Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data