Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970180321

Description
"Hex Spacer Threaded M3x0.5 Steel 0.709"" (18.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.709"" (18.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10587-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10587-ND
Board Spacers, Standoffs 732-10587-ND
"Hex Spacer Threaded M3x0.5 Steel 0.709"" (18.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.709"" (18.00mm)"

Buy Now Datasheet
Standoffs - 2053039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053039
Standoffs 2053039
Wurth Elektronik 970180321 Standoff

Wurth Elektronik 970180321 Standoff

Supplier's Site
Standoffs - 2053038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053038
Standoffs 2053038
Wurth Elektronik 970180321 Standoff

Wurth Elektronik 970180321 Standoff

Supplier's Site
Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik - 57AC8004 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik
57AC8004
Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik 57AC8004
STANDOFF, HEX FEMALE-FEMALE, 18MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:18mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 18MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:18mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10587-ND 2053039 57AC8004
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Female-Female, 18Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details