"Hex Spacer Threaded M3x0.5 Steel 0.591"" (15.00mm)"
STANDOFF, HEX FEMALE-FEMALE, 15MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:15mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-10570-ND | 57AC7991 |
| Product Name | Board Spacers, Standoffs | Standoff, Hex Female-Female, 15Mm, M3; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff; Female / Female Standoff; Hex |