Wurth Elektronik GmbH & Co. KG Standoffs 970140144

Description
WA-SBRIIBrass Standoff M2.5 x 14 mm F/F
Request a Quote Datasheet
Description
WA-SBRIIBrass Standoff M2.5 x 14 mm F/F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052909
Standoffs 2052909
WA-SBRIIBrass Standoff M2.5 x 14 mm F/F

WA-SBRIIBrass Standoff M2.5 x 14 mm F/F

Supplier's Site
Standoffs - 2052908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052908
Standoffs 2052908
WA-SBRIIBrass Standoff M2.5 x 14 mm F/F

WA-SBRIIBrass Standoff M2.5 x 14 mm F/F

Supplier's Site
Board Spacers, Standoffs - 732-12858-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12858-ND
Board Spacers, Standoffs 732-12858-ND
"Hex Spacer Threaded M2.5 Brass 0.551"" (14.00mm) Silver"

"Hex Spacer Threaded M2.5 Brass 0.551"" (14.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970140144
Standoffs & Spacers 970140144
Standoffs & Spacers WA-SBRII M2.5x14mm SW4

Standoffs & Spacers WA-SBRII M2.5x14mm SW4

Buy Now Datasheet
Standoff, Hex Female-Female, 14Mm, M2.5; Standoff Material Wurth Elektronik - 94AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 14Mm, M2.5; Standoff Material Wurth Elektronik
94AC6028
Standoff, Hex Female-Female, 14Mm, M2.5; Standoff Material Wurth Elektronik 94AC6028
STANDOFF, HEX FEMALE-FEMALE, 14MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:14mm; Product Range:WA-SBRII Series; Overall Length:14mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 14MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:14mm; Product Range:WA-SBRII Series; Overall Length:14mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052909 732-12858-ND 970140144 94AC6028
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 14Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details