Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970120481

Description
"Hex Spacer Threaded M4 Steel 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Steel 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-970120481-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-970120481-ND
Board Spacers, Standoffs 732-970120481-ND
"Hex Spacer Threaded M4 Steel 0.472"" (12.00mm)"

"Hex Spacer Threaded M4 Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 12Mm, M4; Standoff Material Wurth Elektronik - 57AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 12Mm, M4; Standoff Material Wurth Elektronik
57AC7979
Standoff, Hex Female-Female, 12Mm, M4; Standoff Material Wurth Elektronik 57AC7979
STANDOFF, HEX FEMALE-FEMALE, 12MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:12mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 12MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:12mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-970120481-ND 57AC7979
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 12Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details