Brass Spacer Stud Metric Thread int./int
Brass Spacer Stud Metric Thread int./int
"Hex Spacer Threaded M3 Brass 0.236"" (6.00mm)"
Standoffs & Spacers WA-SBRII M3x6mm SW5
STANDOFF, HEX FEMALE-FEMALE, 6MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:6mm; Product Range:WA-SBRII Series; Overall Length:6mm; External RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1842124 | 732-12830-ND | 970060354 | 94AC5972 |
| Product Name | Standoffs | Board Spacers, Standoffs | Standoffs & Spacers | Standoff, Hex Female-Female, 6Mm, M3; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff; Hex | Standoff | Standoff; Female / Female Standoff; Hex |