Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970050477

Description
"Hex Spacer Threaded M4 Stainless Steel 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Stainless Steel 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12797-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12797-ND
Board Spacers, Standoffs 732-12797-ND
"Hex Spacer Threaded M4 Stainless Steel 0.197"" (5.00mm)"

"Hex Spacer Threaded M4 Stainless Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970050477
Standoffs & Spacers 970050477
Standoffs & Spacers WA-SSSIE Spacer Stud M4x5mm SW 7

Standoffs & Spacers WA-SSSIE Spacer Stud M4x5mm SW 7

Buy Now Datasheet
Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Wurth Elektronik - 94AC5967 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Wurth Elektronik
94AC5967
Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Wurth Elektronik 94AC5967
STANDOFF, HEX FEMALE-FEMALE, 5MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:5mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12797-ND 970050477 94AC5967
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Spacer for ProFlush Oval - MF-92-400-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details