Wurth Elektronik GmbH & Co. KG Standoffs 970050154

Description
Wurth Elektronik 970050154
Request a Quote Datasheet
Description
Wurth Elektronik 970050154
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1842932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842932
Standoffs 1842932
Wurth Elektronik 970050154

Wurth Elektronik 970050154

Supplier's Site
Standoffs - 1842076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842076
Standoffs 1842076
Wurth Elektronik 970050154

Wurth Elektronik 970050154

Supplier's Site
Board Spacers, Standoffs - 732-12788-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12788-ND
Board Spacers, Standoffs 732-12788-ND
"Hex Spacer Threaded M2.5 Brass 0.197"" (5.00mm) Silver"

"Hex Spacer Threaded M2.5 Brass 0.197"" (5.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970050154
Standoffs & Spacers 970050154
Standoffs & Spacers WA-SBRII M2.5x5mm SW5

Standoffs & Spacers WA-SBRII M2.5x5mm SW5

Buy Now Datasheet
Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik - 94AC5958 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik
94AC5958
Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik 94AC5958
STANDOFF, HEX FEMALE-FEMALE, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:5mm; Product Range:WA-SBRII Series; Overall Length:5mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:5mm; Product Range:WA-SBRII Series; Overall Length:5mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842932 732-12788-ND 970050154 94AC5958
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 5Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details