Wurth Elektronik 890443325010CS
Wurth Elektronik 890443325010CS
2.2µF Film Capacitor 160V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 5% 160VDC RAD
CAP FILM 2.2UF 5% 160VDC RAD
CAP, 2.2UF, 160V, FILM, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2601721 | 732-11840-ND | 890443325010CS | 890443325010CS | 66AH2875 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 2.2Uf, 160V, Film, Radial Rohs Compliant Wurth Elektronik |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| WVDC | 160 volts | 160 volts |