Wurth Elektronik GmbH & Co. KG Film Capacitors 890334024001CS

Description
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 732-5737-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
732-5737-ND
Film Capacitors 732-5737-ND
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 8712530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8712530
Film Capacitors 8712530
Wurth Elektronik 890334024001CS

Wurth Elektronik 890334024001CS

Supplier's Site
Film Capacitors - 1637763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1637763
Film Capacitors 1637763
Wurth Elektronik 890334024001CS

Wurth Elektronik 890334024001CS

Supplier's Site
Capacitor, Film, Polypropylene, 0.15Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik - 93X5055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Polypropylene, 0.15Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik
93X5055
Capacitor, Film, Polypropylene, 0.15Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik 93X5055
CAPACITOR, FILM, POLYPROPYLENE, 0.15UF, 310VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR, FILM, POLYPROPYLENE, 0.15UF, 310VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 890334024001CS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
890334024001CS
Film Capacitors 890334024001CS
CAP FILM 0.15UF 10% 310VAC RAD

CAP FILM 0.15UF 10% 310VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - 890334024001CS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
890334024001CS
Capacitors - Film Capacitors 890334024001CS
CAP FILM 0.15UF 10% 310VAC RAD

CAP FILM 0.15UF 10% 310VAC RAD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-5737-ND 8712530 93X5055 890334024001CS 890334024001CS
Product Name Film Capacitors Film Capacitors Capacitor, Film, Polypropylene, 0.15Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details