Wurth Elektronik GmbH & Co. KG Film Capacitors 890334023017CS

Description
WCAP-FTXX Film Capacitor 56nF 310Vac
Request a Quote Datasheet
Description
WCAP-FTXX Film Capacitor 56nF 310Vac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 8712515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8712515
Film Capacitors 8712515
WCAP-FTXX Film Capacitor 56nF 310Vac

WCAP-FTXX Film Capacitor 56nF 310Vac

Supplier's Site
Film Capacitors - 1637755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1637755
Film Capacitors 1637755
WCAP-FTXX Film Capacitor 56nF 310Vac

WCAP-FTXX Film Capacitor 56nF 310Vac

Supplier's Site
Film Capacitors - 732-5730-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
732-5730-ND
Film Capacitors 732-5730-ND
0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor, Film, Polypropylene, 0.056Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik - 93X5048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Polypropylene, 0.056Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik
93X5048
Capacitor, Film, Polypropylene, 0.056Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik 93X5048
CAPACITOR, FILM, POLYPROPYLENE, 0.056UF, 310VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.065µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR, FILM, POLYPROPYLENE, 0.056UF, 310VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.065µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - 890334023017CS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
890334023017CS
Capacitors - Film Capacitors 890334023017CS
CAP FILM 0.056UF 10% 310VAC RAD

CAP FILM 0.056UF 10% 310VAC RAD

Supplier's Site
Film Capacitors - 890334023017CS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
890334023017CS
Film Capacitors 890334023017CS
CAP FILM 0.056UF 10% 310VAC RAD

CAP FILM 0.056UF 10% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8712515 732-5730-ND 93X5048 890334023017CS 890334023017CS
Product Name Film Capacitors Film Capacitors Capacitor, Film, Polypropylene, 0.056Uf, 310Vac, Radial; Dielectric Type Wurth Elektronik Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers