6.8µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
WCAP-FTX2 Film Capacitor 6.8uF 275Vac
WCAP-FTX2 Film Capacitor 6.8uF 275Vac
CAP FILM 6.8UF 10% 275VAC RADIAL
CAPACITOR, FILM, POLYPROPYLENE, 6.8UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 6.8UF 10% 275VAC RADIAL
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-5818-ND | 8712470 | 890324028008CS | 93X5036 | 890324028008CS |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor, Film, Polypropylene, 6.8Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |