0.15µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 275VAC RAD
CAP FILM 0.15UF 10% 275VAC RAD
Film Capacitor, WCAP-FTX2 Series, 0.15 F, 10%, PP (Polypropylene), 275 VAC RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-5887-ND | 890324024001 | 890324024001 | 31Y6539 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Wcap-Ftx2 Series, 0.15 F, 10%, Pp (Polypropylene), 275 Vac Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |