WCAP-FTX2 Film Capacitor 47nF 275VAC
WCAP-FTX2 Film Capacitor 47nF 275VAC
0.047µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 275VAC RAD
Film Capacitor, WCAP-FTX2 Series, 0.047 F, 10%, PP (Polypropylene), 275 VAC RoHS Compliant: Yes
CAP FILM 0.047UF 10% 275VAC RAD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1234065 | 732-5879-ND | 890324023015 | 31Y6531 | 890324023015 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, Wcap-Ftx2 Series, 0.047 F, 10%, Pp (Polypropylene), 275 Vac Rohs Compliant Wurth Elektronik | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |