6.8µF Film Capacitor 400V Polyester, Metallized Radial
CAP FILM 6.8UF 10% 400VDC RADIAL
CAP, 6.8UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11865-ND | 890283428007CS | 66AH2857 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 6.8Uf, 400V, Film, Radial Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |