Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885392005013

Description
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-13238-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13238-6-ND
Ceramic Capacitors 732-13238-6-ND
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13238-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13238-1-ND
Ceramic Capacitors 732-13238-1-ND
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13238-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13238-2-ND
Ceramic Capacitors 732-13238-2-ND
5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1855526P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1855526P
MLCCs - Multilayer Ceramic Capacitors 1855526P
Wurth Elektronik 885392005013

Wurth Elektronik 885392005013

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1855238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1855238
MLCCs - Multilayer Ceramic Capacitors 1855238
Wurth Elektronik 885392005013

Wurth Elektronik 885392005013

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1855526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1855526
MLCCs - Multilayer Ceramic Capacitors 1855526
Wurth Elektronik 885392005013

Wurth Elektronik 885392005013

Supplier's Site
Cap, 5.6Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik - 85AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik
85AC2780
Cap, 5.6Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik 85AC2780
CAP, 5.6PF, 50V, RF MLCC, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:WCAP-CSRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.6PF, 50V, RF MLCC, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:WCAP-CSRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-13238-6-ND 732-13238-1-ND 1855526P 1855526 85AC2780
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 5.6Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave Automotive Automotive RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Ceramic NPO
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details