Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885392005010

Description
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-13235-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13235-2-ND
Ceramic Capacitors 732-13235-2-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13235-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13235-1-ND
Ceramic Capacitors 732-13235-1-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13235-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13235-6-ND
Ceramic Capacitors 732-13235-6-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 3Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik - 85AC2777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik
85AC2777
Cap, 3Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik 85AC2777
CAP, 3PF, 50V, RF MLCC, 0402; Capacitance:3pF; Voltage Rating:50V; Product Range:WCAP-CSRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3PF, 50V, RF MLCC, 0402; Capacitance:3pF; Voltage Rating:50V; Product Range:WCAP-CSRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-13235-2-ND 732-13235-6-ND 85AC2777
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers