Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885382208001

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-13199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13199-6-ND
Ceramic Capacitors 732-13199-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13199-1-ND
Ceramic Capacitors 732-13199-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13199-2-ND
Ceramic Capacitors 732-13199-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Wurth Elektronik - 85AC2741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Wurth Elektronik
85AC2741
Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Wurth Elektronik 85AC2741
CAP, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSST Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSST Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-13199-6-ND 732-13199-1-ND 85AC2741
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details