0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSST Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-13195-6-ND | 732-13195-1-ND | 85AC2737 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |