Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885342211005

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12154-6-ND
Ceramic Capacitors 732-12154-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12154-2-ND
Ceramic Capacitors 732-12154-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12154-1-ND
Ceramic Capacitors 732-12154-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 885342211005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
885342211005
Capacitors - Ceramic Capacitors 885342211005
CAP CER 0.1UF 500V X7R 1812

CAP CER 0.1UF 500V X7R 1812

Supplier's Site
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Wurth Elektronik - 45AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Wurth Elektronik
45AC8810
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Wurth Elektronik 45AC8810
CAP, 0.1µF, 500V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-12154-6-ND 732-12154-2-ND 885342211005 45AC8810
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250101JJTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details