Wurth Elektronik GmbH & Co. KG MLCCs - Multilayer Ceramic Capacitors 885342208002

Description
Wurth Elektronik 885342208002
Request a Quote Datasheet
Description
Wurth Elektronik 885342208002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1927605 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1927605
MLCCs - Multilayer Ceramic Capacitors 1927605
Wurth Elektronik 885342208002

Wurth Elektronik 885342208002

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1927604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1927604
MLCCs - Multilayer Ceramic Capacitors 1927604
Wurth Elektronik 885342208002

Wurth Elektronik 885342208002

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1927605P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1927605P
MLCCs - Multilayer Ceramic Capacitors 1927605P
Wurth Elektronik 885342208002

Wurth Elektronik 885342208002

Supplier's Site
Ceramic Capacitors - 732-12081-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12081-2-ND
Ceramic Capacitors 732-12081-2-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12081-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12081-6-ND
Ceramic Capacitors 732-12081-6-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12081-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12081-1-ND
Ceramic Capacitors 732-12081-1-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 200V, 10%, X7R, 1206; Capacitance Wurth Elektronik - 45AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 200V, 10%, X7R, 1206; Capacitance Wurth Elektronik
45AC8770
Cap, 0.1Μf, 200V, 10%, X7R, 1206; Capacitance Wurth Elektronik 45AC8770
CAP, 0.1µF, 200V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 200V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSMH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1927605 1927605P 732-12081-2-ND 732-12081-6-ND 45AC8770
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 200V, 10%, X7R, 1206; Capacitance Wurth Elektronik
Technology Multilayer Multilayer
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details