0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.022µF, 250V, 10%, X7R, 0805; Capacitance:22000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-12080-2-ND | 732-12080-6-ND | 45AC8763 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.022Μf, 250V, 10%, X7R, 0805; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |