Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885342010003

Description
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12114-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12114-6-ND
Ceramic Capacitors 732-12114-6-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12114-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12114-1-ND
Ceramic Capacitors 732-12114-1-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12114-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12114-2-ND
Ceramic Capacitors 732-12114-2-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2421219 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421219
MLCCs - Multilayer Ceramic Capacitors 2421219
Wurth Elektronik 885342010003

Wurth Elektronik 885342010003

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421219P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421219P
MLCCs - Multilayer Ceramic Capacitors 2421219P
Wurth Elektronik 885342010003

Wurth Elektronik 885342010003

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421218 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421218
MLCCs - Multilayer Ceramic Capacitors 2421218
Wurth Elektronik 885342010003

Wurth Elektronik 885342010003

Supplier's Site
Cap, 100Pf, 3 Kv, 5%, C0G/np0, 1808; Capacitance Wurth Elektronik - 45AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 3 Kv, 5%, C0G/np0, 1808; Capacitance Wurth Elektronik
45AC8743
Cap, 100Pf, 3 Kv, 5%, C0G/np0, 1808; Capacitance Wurth Elektronik 45AC8743
CAP, 100PF, 3 KV, 5%, C0G/NP0, 1808; Capacitance:100pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSMH Series; Operating RoHS Compliant: Yes

CAP, 100PF, 3 KV, 5%, C0G/NP0, 1808; Capacitance:100pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSMH Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-12114-6-ND 732-12114-1-ND 2421219 45AC8743
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Pf, 3 Kv, 5%, C0G/np0, 1808; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details