Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885342009005

Description
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12148-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12148-6-ND
Ceramic Capacitors 732-12148-6-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12148-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12148-1-ND
Ceramic Capacitors 732-12148-1-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12148-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12148-2-ND
Ceramic Capacitors 732-12148-2-ND
220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

220pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik - 45AC8740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik
45AC8740
Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik 45AC8740
CAP, 220PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSMH Series; Operating RoHS Compliant: Yes

CAP, 220PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSMH Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-12148-6-ND 732-12148-1-ND 45AC8740
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206Y2K50102KSTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details