Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012210005

Description
4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7391-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7391-2-ND
Ceramic Capacitors 732-7391-2-ND
4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7391-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7391-6-ND
Ceramic Capacitors 732-7391-6-ND
4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7391-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7391-1-ND
Ceramic Capacitors 732-7391-1-ND
4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 732-7391-2-ND 732-7391-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details