Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012209043

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7740-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7740-2-ND
Ceramic Capacitors 732-7740-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7740-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7740-1-ND
Ceramic Capacitors 732-7740-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7740-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7740-6-ND
Ceramic Capacitors 732-7740-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik - 40Y4472 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik
40Y4472
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik 40Y4472
Multilayer Ceramic Capacitor, WCAP-CSGP Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, WCAP-CSGP Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7740-2-ND 732-7740-6-ND 40Y4472
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Wcap-Csgp Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details