1500pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
1500pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
1500pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Multilayer Ceramic Capacitor, WCAP-CSGP Series, 1500 pF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-7730-2-ND | 732-7730-6-ND | 40Y4459 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Wcap-Csgp Series, 1500 Pf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |