Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012209029

Description
1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12289-2-ND
Ceramic Capacitors 732-12289-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12289-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12289-6-ND
Ceramic Capacitors 732-12289-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12289-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12289-1-ND
Ceramic Capacitors 732-12289-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 1000 Pf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik - 40Y4458 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 1000 Pf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik
40Y4458
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 1000 Pf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik 40Y4458
Multilayer Ceramic Capacitor, WCAP-CSGP Series, 1000 pF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, WCAP-CSGP Series, 1000 pF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-12289-2-ND 732-12289-6-ND 40Y4458
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Wcap-Csgp Series, 1000 Pf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers