Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012209005

Description
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7708-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7708-1-ND
Ceramic Capacitors 732-7708-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7708-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7708-2-ND
Ceramic Capacitors 732-7708-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7708-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7708-6-ND
Ceramic Capacitors 732-7708-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1813476 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1813476
MLCCs - Multilayer Ceramic Capacitors 1813476
Wurth Elektronik 885012209005

Wurth Elektronik 885012209005

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1813425 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1813425
MLCCs - Multilayer Ceramic Capacitors 1813425
Wurth Elektronik 885012209005

Wurth Elektronik 885012209005

Supplier's Site
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik - 40Y4434 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik
40Y4434
Multilayer Ceramic Capacitor, Wcap-Csgp Series, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik 40Y4434
Multilayer Ceramic Capacitor, WCAP-CSGP Series, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, WCAP-CSGP Series, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7708-1-ND 732-7708-6-ND 1813476 40Y4434
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Wcap-Csgp Series, 10 F, 10%, X7R, 10 V, 1210 [3225 Metric] Rohs Compliant Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 10 microF 10 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details