Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012208048

Description
2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12283-2-ND
Ceramic Capacitors 732-12283-2-ND
2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12283-1-ND
Ceramic Capacitors 732-12283-1-ND
2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-12283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12283-6-ND
Ceramic Capacitors 732-12283-6-ND
2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 2200Pf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik - 45AC8673 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik
45AC8673
Cap, 2200Pf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik 45AC8673
CAP, 2200PF, 25V, 10%, X7R, 1206; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 25V, 10%, X7R, 1206; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-12283-2-ND 732-12283-6-ND 45AC8673
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers