Wurth Elektronik 885012207113
Wurth Elektronik 885012207113
Wurth Elektronik 885012207113
330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
330pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 330PF, 100V, 10%, X7R, 0805; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2634163P | 732-12232-1-ND | 732-12232-6-ND | 45AC8624 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 330Pf, 100V, 10%, X7R, 0805; Capacitance Wurth Elektronik |
| Technology | Multilayer | |||
| Applications | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |