Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012207074

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7668-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7668-2-ND
Ceramic Capacitors 732-7668-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7668-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7668-1-ND
Ceramic Capacitors 732-7668-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7668-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7668-6-ND
Ceramic Capacitors 732-7668-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2421148P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421148P
MLCCs - Multilayer Ceramic Capacitors 2421148P
Wurth Elektronik 885012207074

Wurth Elektronik 885012207074

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421147
MLCCs - Multilayer Ceramic Capacitors 2421147
Wurth Elektronik 885012207074

Wurth Elektronik 885012207074

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2421148 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2421148
MLCCs - Multilayer Ceramic Capacitors 2421148
Wurth Elektronik 885012207074

Wurth Elektronik 885012207074

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Wurth Elektronik - 04AJ6197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Wurth Elektronik
04AJ6197
Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Wurth Elektronik 04AJ6197
CAP, MLCC, X7R, 0.22UF, 25V, 0805; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 25V, 0805; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7668-2-ND 732-7668-6-ND 2421148P 04AJ6197
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.22Uf, 25V, 0805; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details