Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012207047

Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7660-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7660-2-ND
Ceramic Capacitors 732-7660-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7660-1-ND
Ceramic Capacitors 732-7660-1-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7660-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7660-6-ND
Ceramic Capacitors 732-7660-6-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2634133 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634133
MLCCs - Multilayer Ceramic Capacitors 2634133
Wurth Elektronik 885012207047

Wurth Elektronik 885012207047

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2634134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634134
MLCCs - Multilayer Ceramic Capacitors 2634134
Wurth Elektronik 885012207047

Wurth Elektronik 885012207047

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2634134P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634134P
MLCCs - Multilayer Ceramic Capacitors 2634134P
Wurth Elektronik 885012207047

Wurth Elektronik 885012207047

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 16V, 0805; Capacitance Wurth Elektronik - 04AJ6195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 16V, 0805; Capacitance Wurth Elektronik
04AJ6195
Cap, Mlcc, X7R, 0.22Uf, 16V, 0805; Capacitance Wurth Elektronik 04AJ6195
CAP, MLCC, X7R, 0.22UF, 16V, 0805; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 16V, 0805; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-7660-2-ND 732-7660-6-ND 2634133 04AJ6195
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.22Uf, 16V, 0805; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers