Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012206044

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7963-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7963-6-ND
Ceramic Capacitors 732-7963-6-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7963-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7963-2-ND
Ceramic Capacitors 732-7963-2-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7963-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7963-1-ND
Ceramic Capacitors 732-7963-1-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik - 01AC2279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik
01AC2279
Cap, 0.047Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik 01AC2279
CAP, 0.047µF, 16V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7963-6-ND 732-7963-2-ND 01AC2279
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details