Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012206042

Description
0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7961-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7961-2-ND
Ceramic Capacitors 732-7961-2-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7961-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7961-6-ND
Ceramic Capacitors 732-7961-6-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7961-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7961-1-ND
Ceramic Capacitors 732-7961-1-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8392802P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8392802P
MLCCs - Multilayer Ceramic Capacitors 8392802P
Wurth Elektronik 885012206042

Wurth Elektronik 885012206042

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8392802 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8392802
MLCCs - Multilayer Ceramic Capacitors 8392802
Wurth Elektronik 885012206042

Wurth Elektronik 885012206042

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1637248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1637248
MLCCs - Multilayer Ceramic Capacitors 1637248
Wurth Elektronik 885012206042

Wurth Elektronik 885012206042

Supplier's Site
Cap, 0.022Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik - 45AC8543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik
45AC8543
Cap, 0.022Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik 45AC8543
CAP, 0.022µF, 16V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 16V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-7961-2-ND 732-7961-6-ND 8392802P 8392802 45AC8543
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.022Μf, 16V, 10%, X7R, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details