Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012206021

Description
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7940-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7940-1-ND
Ceramic Capacitors 732-7940-1-ND
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7940-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7940-6-ND
Ceramic Capacitors 732-7940-6-ND
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7940-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7940-2-ND
Ceramic Capacitors 732-7940-2-ND
0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.15Μf, 10V, 10%, X7R, 0603; Capacitance Wurth Elektronik - 45AC8529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 10V, 10%, X7R, 0603; Capacitance Wurth Elektronik
45AC8529
Cap, 0.15Μf, 10V, 10%, X7R, 0603; Capacitance Wurth Elektronik 45AC8529
CAP, 0.15µF, 10V, 10%, X7R, 0603; Capacitance:0.15µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.15µF, 10V, 10%, X7R, 0603; Capacitance:0.15µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-7940-1-ND 732-7940-6-ND 45AC8529
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.15Μf, 10V, 10%, X7R, 0603; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details