0.68µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.68µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.68µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, 0.68µF, 25V, 20%, X5R, 0603; Capacitance:0.68µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-7918-2-ND | 732-7918-6-ND | 15AC9332 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.68Μf, 25V, 20%, X5R, 0603; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |