Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012010010

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-7365-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7365-1-ND
Ceramic Capacitors 732-7365-1-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7365-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7365-2-ND
Ceramic Capacitors 732-7365-2-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, Np0, 3300Pf, 50V, 1812; Capacitance Wurth Elektronik - 04AJ6140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Np0, 3300Pf, 50V, 1812; Capacitance Wurth Elektronik
04AJ6140
Cap, Mlcc, Np0, 3300Pf, 50V, 1812; Capacitance Wurth Elektronik 04AJ6140
CAP, MLCC, NP0, 3300PF, 50V, 1812; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, MLCC, NP0, 3300PF, 50V, 1812; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 885012010010 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
885012010010
Capacitors - Ceramic Capacitors 885012010010
CAP CER 3300PF 50V C0G/NP0 1812

CAP CER 3300PF 50V C0G/NP0 1812

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 732-7365-1-ND 04AJ6140 885012010010
Product Name Ceramic Capacitors Cap, Mlcc, Np0, 3300Pf, 50V, 1812; Capacitance Wurth Elektronik Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details