Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012009016

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-12267-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-12267-2-ND
Ceramic Capacitors 732-12267-2-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 486234 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
486234
MLCCs - Multilayer Ceramic Capacitors 486234
Wurth Elektronik 885012009016

Wurth Elektronik 885012009016

Supplier's Site
Cap, 680Pf, 50V, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik - 45AC8448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik
45AC8448
Cap, 680Pf, 50V, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik 45AC8448
CAP, 680PF, 50V, 5%, C0G/NP0, 1210; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

CAP, 680PF, 50V, 5%, C0G/NP0, 1210; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-12267-2-ND 486234 45AC8448
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 680Pf, 50V, 5%, C0G/np0, 1210; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers