5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Wurth Elektronik 885012007101
Wurth Elektronik 885012007101
Wurth Elektronik 885012007101
CAP, 5PF, 100V, C0G/NP0, 0805; Capacitance:5pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:WCAP-CSGP Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-12221-6-ND | 732-12221-1-ND | 2421097 | 45AC8375 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 5Pf, 100V, C0G/np0, 0805; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | |
| WVDC | 100 volts | 100 volts | 100 volts |